MSI Megabook GX720-8443VHP, Intel® Core™2 Duo, 2.26 GHz, 17", 1680 x 1050 pixels, 4 GB, 320 GB
MSI Megabook GX720-8443VHP. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 17", Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 7.05 lbs (3.2 kg)