MSI Megabook GE600-i5447W7P, Intel® Core™ i5, 2.26 GHz, 16", 1920 x 1080 pixels, 4 GB, 500 GB
MSI Megabook GE600-i5447W7P. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 16", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5730. Operating system installed: Windows 7 Home Premium. Product color: Black, Gold. Weight: 5.95 lbs (2.7 kg)