MSI logo

MSI Megabook GX640-i7247LW7P Intel® Core™ i7 i7-720QM 15.4" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5850 Windows 7 Home Basic Black, Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22228
Info modified on:
27 Jan 2025, 08:25:33
Short summary description MSI Megabook GX640-i7247LW7P Intel® Core™ i7 i7-720QM 15.4" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5850 Windows 7 Home Basic Black, Red:

MSI Megabook GX640-i7247LW7P, Intel® Core™ i7, 1.6 GHz, 15.4", 1680 x 1050 pixels, 4 GB, 500 GB

Long summary description MSI Megabook GX640-i7247LW7P Intel® Core™ i7 i7-720QM 15.4" 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 5850 Windows 7 Home Basic Black, Red:

MSI Megabook GX640-i7247LW7P. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 5850. Operating system installed: Windows 7 Home Basic. Product color: Black, Red. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.