MSI logo

MSI Megabook VR610-S3612FD AMD Mobile Sempron 3600+ 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1270 FreeDOS

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11076
Info modified on:
25 Jan 2025, 22:12:30
Short summary description MSI Megabook VR610-S3612FD AMD Mobile Sempron 3600+ 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1270 FreeDOS:

MSI Megabook VR610-S3612FD, AMD Mobile Sempron, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description MSI Megabook VR610-S3612FD AMD Mobile Sempron 3600+ 15.4" 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 1270 FreeDOS:

MSI Megabook VR610-S3612FD. Processor family: AMD Mobile Sempron, Processor model: 3600+, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon Xpress 1270. Operating system installed: FreeDOS. Weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.