MSI logo

MSI Stealth 15M A11SDK-071 Intel® Core™ i7 i7-1185G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59824
Info modified on:
03 Jan 2024, 17:26:21
Short summary description MSI Stealth 15M A11SDK-071 Intel® Core™ i7 i7-1185G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home White:

MSI Stealth 15M A11SDK-071, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB, Windows 10 Home

Long summary description MSI Stealth 15M A11SDK-071 Intel® Core™ i7 i7-1185G7 Laptop 15.6" Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce GTX 1660 Ti Max-Q Wi-Fi 6 (802.11ax) Windows 10 Home White:

MSI Stealth 15M A11SDK-071. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1185G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce GTX 1660 Ti Max-Q. Operating system installed: Windows 10 Home. Product color: White

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.