MSI logo

MSI Wind U200-S2743W7P Intel® Pentium® SU2700 Netbook 12.1" 4 GB DDR2-SDRAM Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10591
Info modified on:
28 Jan 2025, 10:15:44
Short summary description MSI Wind U200-S2743W7P Intel® Pentium® SU2700 Netbook 12.1" 4 GB DDR2-SDRAM Windows 7 Professional Black:

MSI Wind U200-S2743W7P, Intel® Pentium®, 1.3 GHz, 12.1", 1366 x 768 pixels, 4 GB, Windows 7 Professional

Long summary description MSI Wind U200-S2743W7P Intel® Pentium® SU2700 Netbook 12.1" 4 GB DDR2-SDRAM Windows 7 Professional Black:

MSI Wind U200-S2743W7P. Product type: Netbook. Processor family: Intel® Pentium®, Processor model: SU2700, Processor frequency: 1.3 GHz. Display diagonal: 12.1", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 3.09 lbs (1.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.