Moulinex logo

Moulinex Press Revolution (12) ZU500A10 Juice extractor 300 W Silver, Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61973
Info modified on:
20 Sept 2024, 19:09:35
Short summary description Moulinex Press Revolution (12) ZU500A10 Juice extractor 300 W Silver, Black:

Moulinex Press Revolution (12) ZU500A10, Juice extractor, Silver, Black, 80 RPM, 1 L, 1 L, 1.61" (4.1 cm)

Long summary description Moulinex Press Revolution (12) ZU500A10 Juice extractor 300 W Silver, Black:

Moulinex Press Revolution (12) ZU500A10. Product type: Juice extractor, Product color: Silver, Black, Rotational speed: 80 RPM. Housing material: Plastic, Filter material: Stainless steel, Material: Plastic, Stainless steel. Power: 300 W. Width: 8.66" (220 mm), Depth: 8.66" (220 mm), Height: 17.5" (445 mm). Country of origin: France

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.