Moulinex logo

Moulinex OX4958 60 L 2200 W Black Grill

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212888
Info modified on:
29 Nov 2024, 15:42:25
Short summary description Moulinex OX4958 60 L 2200 W Black Grill:

Moulinex OX4958, 60 L, Black, Rotary, 1200 W, 0 - 240 °C, 2 shelves

Long summary description Moulinex OX4958 60 L 2200 W Black Grill:

Moulinex OX4958. Oven net capacity: 60 L, Product color: Black, Control type: Rotary. Oven power: 2200 W, Connected load: 2200 W. Width: 24.5" (622 mm), Depth: 17.3" (440 mm), Height: 16.4" (416 mm). Package width: 19.2" (488 mm), Package depth: 27.2" (690 mm), Package height: 19.6" (497 mm). Country of origin: China

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.