Moulinex logo

Moulinex Optimo 19 L 1380 W Black Grill

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126178
Info modified on:
25 Apr 2024, 10:56:17
Short summary description Moulinex Optimo 19 L 1380 W Black Grill:

Moulinex Optimo, 19 L, Black, Rotary, 740 W, 1380 W, 9.65" (245 mm)

Long summary description Moulinex Optimo 19 L 1380 W Black Grill:

Moulinex Optimo. Oven net capacity: 19 L, Product color: Black, Control type: Rotary. Oven power: 1380 W. Width: 9.65" (245 mm), Depth: 12.8" (325 mm), Height: 8.9" (226 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.