Moulinex logo

Moulinex ME4528 mincer 2000 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16290
Info modified on:
06 Dec 2024, 10:35:09
Short summary description Moulinex ME4528 mincer 2000 W Black:

Moulinex ME4528, 2000 W, Black, 2.3 kg/min, 2.13" (5.4 cm), Stainless steel, 5.12" (130 mm)

Long summary description Moulinex ME4528 mincer 2000 W Black:

Moulinex ME4528. Power: 2000 W, Product color: Black, Throughput: 2.3 kg/min. Blade material: Stainless steel. Width: 5.12" (130 mm), Height: 11" (280 mm), Weight: 4.5 lbs (2.04 kg). Package width: 7.48" (190 mm), Package depth: 12.4" (315 mm), Package height: 12.7" (322 mm). Country of origin: France

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.