Moulinex logo

Moulinex Powermix HM615130 Stand mixer 500 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66523
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Moulinex Powermix HM615130 Stand mixer 500 W White:

Moulinex Powermix HM615130, Stand mixer, White, 3.3 L, 500 W, 5 lbs (2.27 kg), 7.85 lbs (3.56 kg)

Long summary description Moulinex Powermix HM615130 Stand mixer 500 W White:

Moulinex Powermix HM615130. Type: Stand mixer, Product color: White, Bowl capacity: 3.3 L. Power: 500 W. Weight: 5 lbs (2.27 kg). Package weight: 7.85 lbs (3.56 kg)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.