Moulinex logo

Moulinex HF809 1550 W 4.5 L Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77165
Info modified on:
09 Mar 2024, 14:26:42
Short summary description Moulinex HF809 1550 W 4.5 L Black:

Moulinex HF809, 4.5 L, 150 °C, 16000 RPM, 30 °C, Dessert, Dough, Sauce, Soup, Steam, Stew, 120 min

Long summary description Moulinex HF809 1550 W 4.5 L Black:

Moulinex HF809. Bowl capacity: 4.5 L, Cooking temperature (max): 150 °C, Rotational speed (max): 16000 RPM. Product color: Black, Control type: Buttons, Touch, Bowl material: Stainless steel. Maximum power: 1550 W. Width: 12.2" (310 mm), Depth: 13.8" (350 mm), Height: 12.6" (320 mm). Package width: 15.7" (399 mm), Package depth: 14" (356 mm), Package height: 16.1" (410 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.