Moulinex logo

Moulinex GI3060 contact grill

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6523
Info modified on:
14 Oct 2024, 10:07:52
Short summary description Moulinex GI3060 contact grill:

Moulinex GI3060, Black, Stainless steel, Rectangular, Rotary, 43.3" (1.1 m), 2000 W, 14.6" (370 mm)

Long summary description Moulinex GI3060 contact grill:

Moulinex GI3060. Product color: Black, Stainless steel, Form factor: Rectangular, Control type: Rotary. Power: 2000 W. Width: 14.6" (370 mm), Depth: 15" (380 mm), Height: 7.87" (200 mm). Package width: 15" (380 mm), Package depth: 8.27" (210 mm), Package height: 15.3" (388 mm). Master (outer) case width: 15.7" (400 mm), Master (outer) case length: 8.86" (225 mm), Master (outer) case height: 16.1" (408 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.