Moulinex logo

Moulinex DPA1 electric food chopper 0.5 L 1000 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223423
Info modified on:
16 Mar 2025, 18:07:23
Short summary description Moulinex DPA1 electric food chopper 0.5 L 1000 W White:

Moulinex DPA1, 0.5 L, 0.728 lbs (0.33 kg), White, Plastic, Stainless steel, 1000 W

Long summary description Moulinex DPA1 electric food chopper 0.5 L 1000 W White:

Moulinex DPA1. Bowl capacity: 0.5 L, Bowl weight capacity: 0.728 lbs (0.33 kg). Product color: White, Bowl material: Plastic, Blade material: Stainless steel. Power: 1000 W. Width: 6.69" (170 mm), Depth: 6.69" (170 mm), Height: 9.33" (237 mm). Package width: 7.72" (196 mm), Package depth: 7.72" (196 mm), Package height: 10.7" (272 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.