Moulinex logo

Moulinex DJ7533 electric grater/spiralizer Plastic Green

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1318
Info modified on:
19 Apr 2025, 13:13:35
Short summary description Moulinex DJ7533 electric grater/spiralizer Plastic Green:

Moulinex DJ7533, Electric grater, Green, Plastic, AC, 200 W, 220 - 240 V

Long summary description Moulinex DJ7533 electric grater/spiralizer Plastic Green:

Moulinex DJ7533. Product type: Electric grater, Product color: Green, Housing material: Plastic. Power source: AC, Power: 200 W, AC input voltage: 220 - 240 V. Weight: 3.2 lbs (1.45 kg). Package width: 7.68" (195 mm), Package depth: 9.69" (246 mm), Package height: 9.65" (245 mm). Country of origin: France

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.