Moulinex logo

Moulinex Optitouch + Mini Chopper 0.8 L Immersion blender 600 W Black, Stainless steel, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61079
Info modified on:
01 Sept 2018, 11:56:31
Short summary description Moulinex Optitouch + Mini Chopper 0.8 L Immersion blender 600 W Black, Stainless steel, White:

Moulinex Optitouch + Mini Chopper, Immersion blender, 0.8 L, Pulse function, 600 W, Black, Stainless steel, White

Long summary description Moulinex Optitouch + Mini Chopper 0.8 L Immersion blender 600 W Black, Stainless steel, White:

Moulinex Optitouch + Mini Chopper. Type: Immersion blender, Product color: Black, Stainless steel, White, LED indicators: Yes, Power. Bowl capacity: 0.8 L, Speed control type: Step, Control type: Buttons, Rotary. Shaft material: Stainless steel, Blade material: Stainless steel. Power: 600 W, Power consumption (typical): 600 W. Width: 2.36" (60 mm), Depth: 2.36" (60 mm), Height: 15.4" (390 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.