Moulinex logo

Moulinex DD411 blender 0.8 L Immersion blender 700 W Red, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53951
Info modified on:
18 May 2018, 05:50:34
Short summary description Moulinex DD411 blender 0.8 L Immersion blender 700 W Red, Silver:

Moulinex DD411, Immersion blender, 0.8 L, 700 W, Red, Silver

Long summary description Moulinex DD411 blender 0.8 L Immersion blender 700 W Red, Silver:

Moulinex DD411. Type: Immersion blender, Product color: Red, Silver. Bowl capacity: 0.8 L. Blade material: Stainless steel. Power: 700 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.