Moulinex logo

Moulinex Cookeo Connect 6 L 1200 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109635
Info modified on:
12 Oct 2021, 02:31:18
Short summary description Moulinex Cookeo Connect 6 L 1200 W Black:

Moulinex Cookeo Connect, 6 L, 1200 W, Black, Ceramic, LCD, 12.8" (325 mm)

Long summary description Moulinex Cookeo Connect 6 L 1200 W Black:

Moulinex Cookeo Connect. Capacity: 6 L, Power: 1200 W, Product color: Black. Width: 12.8" (325 mm), Depth: 13.8" (350 mm), Height: 15" (380 mm). Package width: 14.8" (376 mm), Package depth: 13.9" (354 mm), Package height: 14" (356 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.