Moulinex logo

Moulinex A320 electric food chopper 0.6 L 700 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118951
Info modified on:
25 Apr 2024, 10:47:21
Short summary description Moulinex A320 electric food chopper 0.6 L 700 W White:

Moulinex A320, 0.6 L, 0.441 lbs (0.2 kg), White, Plastic, Stainless steel, 700 W

Long summary description Moulinex A320 electric food chopper 0.6 L 700 W White:

Moulinex A320. Bowl capacity: 0.6 L, Bowl weight capacity: 0.441 lbs (0.2 kg). Product color: White, Bowl material: Plastic, Blade material: Stainless steel. Power: 700 W. Width: 0.669" (17 mm), Depth: 0.669" (17 mm), Height: 0.945" (24 mm). Package width: 7.01" (178 mm), Package depth: 7.01" (178 mm), Package height: 11.8" (300 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.