Motorola logo

Motorola one Fusion 6.5" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 5000 mAh Green

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31222
Info modified on:
16 Jul 2024, 11:45:01
Short summary description Motorola one Fusion 6.5" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 5000 mAh Green:

Motorola one Fusion, 6.5", 4 GB, 128 GB, 48 MP, Android 10, Green

Long summary description Motorola one Fusion 6.5" Dual SIM Android 10 4G USB Type-C 4 GB 128 GB 5000 mAh Green:

Motorola one Fusion. Display diagonal: 6.5". Processor family: Qualcomm Snapdragon, Processor model: 710. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Green. Weight: 7.13 oz (202 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.