Motorola logo

Motorola Gleam 2.4" 3.74 oz (106 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17674
Info modified on:
03 Jun 2018, 09:36:36
Short summary description Motorola Gleam 2.4" 3.74 oz (106 g) Black:

Motorola Gleam, Flip, Single SIM, 2.4", 2 MP, 750 mAh, Black

Long summary description Motorola Gleam 2.4" 3.74 oz (106 g) Black:

Motorola Gleam. Form factor: Flip. SIM card capability: Single SIM. Display diagonal: 2.4", Display resolution: 240 x 320 pixels, External display. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 500 h. Weight: 3.74 oz (106 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.