Motorola logo

Motorola MILESTONE 3G 3.7" 1400 mAh Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56179
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Motorola MILESTONE 3G 3.7" 1400 mAh Black:

Motorola MILESTONE 3G, 3.7", 480 x 854 pixels, 0.55 GHz, Black

Long summary description Motorola MILESTONE 3G 3.7" 1400 mAh Black:

Motorola MILESTONE 3G. Display diagonal: 3.7", Display resolution: 480 x 854 pixels. Processor frequency: 0.55 GHz. Rear camera type: Single camera. Battery capacity: 1400 mAh. Product color: Black. Weight: 5.82 oz (165 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.