Motorola logo

Motorola SB6180 modem

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114926
Info modified on:
07 Oct 2024, 16:01:01
Short summary description Motorola SB6180 modem:

Motorola SB6180, TCP/IP, 131.072 Mbit/s, 444.928 Mbit/s, 256-QAM, 64-QAM, QPSK, 444.928 Mbit/s, 0.108 - 1 GHz

Long summary description Motorola SB6180 modem:

Motorola SB6180. Data link protocols: TCP/IP, Upstream data rate: 131.072 Mbit/s, Downstream data rate: 444.928 Mbit/s. Frequency range: 0.108 - 1 GHz. Power supply type: 9W, Power requirements: (105 - 125)VAC, 60Hz/(100 - 240)VAC, (50 - 60)Hz. Depth: 5.24" (133 mm), Height: 1.65" (42 mm), Width: 5.24" (133 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.