Long product name Motorola S280 Headset Wired Black
:
S280 Black Stereo Headset
The short editorial description of Motorola S280 Headset Wired Black
S280 Black Stereo Headset
More>>>
Motorola S280 Headset Wired Black:
The official marketing text of Motorola S280 Headset Wired Black as supplied by the manufacturer
Motorola Stereo Headsets allow private stereo music and hands-free phone calls. Plug directly into the phone. Headsets are compatible with all Motorola headset-compatible phones, non-Motorola phones and products that support a microUSB headset jack.
Short summary description Motorola S280 Headset Wired Black:
This short summary of the Motorola S280 Headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.
Motorola S280 , Wired, Headset, Black
Long summary description Motorola S280 Headset Wired Black:
This is an auto-generated long summary of Motorola S280 Headset Wired Black based on the first three specs of the first five spec groups.
Motorola S280 . Product type: Headset. Connectivity technology: Wired. Product color: Black