Motorola logo

Motorola razr 50 6.9" Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4200 mAh Sand

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7380
Info modified on:
03 Mar 2025, 10:08:20
Short summary description Motorola razr 50 6.9" Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4200 mAh Sand:

Motorola razr 50, 6.9", 8 GB, 256 GB, 50 MP, Android 14, Sand

Long summary description Motorola razr 50 6.9" Dual SIM Android 14 5G USB Type-C 8 GB 256 GB 4200 mAh Sand:

Motorola razr 50. Display diagonal: 6.9", Display resolution: 2640 x 1080 pixels. Processor family: MediaTek, Processor model: 7300X. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 4200 mAh. Product color: Sand. Weight: 6.63 oz (188 g)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.