Motorola razr 50 ultra, 6.9", 12 GB, 512 GB, 50 MP, Android 14, Navy
Motorola razr 50 ultra. Display diagonal: 6.9", Display resolution: 2640 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 8s Gen 3. RAM capacity: 12 GB, RAM type: LPDDR5X, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 4000 mAh. Product color: Navy. Weight: 6.67 oz (189 g)