Motorola moto g100, 6.7", 8 GB, 128 GB, 64 MP, Android 11, Blue
Motorola moto g100. Display diagonal: 6.7", Display resolution: 2520 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 870. RAM capacity: 8 GB, RAM type: LPDDR5, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product color: Blue. Weight: 7.3 oz (207 g)