Motorola moto e7 plus, 6.5", 4 GB, 64 GB, 48 MP, Android 10, Blue
Motorola moto e7 plus. Display diagonal: 6.5", Display resolution: 1600 x 720 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 460. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Blue. Weight: 7.05 oz (200 g)