Motorola moto g⁶ plus, 5.9", 4 GB, 64 GB, 12 MP, Android 8.0, Indigo
Motorola moto g⁶ plus. Display diagonal: 5.9", Display resolution: 1080 x 2160 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 630. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 8.0. Battery capacity: 3200 mAh. Product color: Indigo. Weight: 5.89 oz (167 g)