Motorola logo

Motorola TLKR T50 two-way radio 8 channels 0.0125 MHz Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56972
Info modified on:
08 Nov 2022, 09:08:13
Short summary description Motorola TLKR T50 two-way radio 8 channels 0.0125 MHz Gray, White:

Motorola TLKR T50, Professional mobile radio (PMR), 8 channels, 0.0125 MHz, 236220.5" (6000 m), LCD, Alkaline

Long summary description Motorola TLKR T50 two-way radio 8 channels 0.0125 MHz Gray, White:

Motorola TLKR T50. Purpose: Professional mobile radio (PMR), Channels quantity (total): 8 channels, Operating frequency: 0.0125 MHz. Display type: LCD. Battery technology: Alkaline. Width: 2.17" (55 mm), Depth: 6.5" (165 mm), Height: 1.18" (30 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.