Motorola logo

Motorola T80 Extreme Walkie Talkie two-way radio 8 channels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112959
Info modified on:
08 Nov 2022, 09:08:13
Short summary description Motorola T80 Extreme Walkie Talkie two-way radio 8 channels:

Motorola T80 Extreme Walkie Talkie, 8 channels, 393700.8" (10000 m), AAA, Nickel-Metal Hydride (NiMH), 4.94 oz (140 g), 2.24 x 6.73 x 1.57" (57 x 171 x 40 mm)

Long summary description Motorola T80 Extreme Walkie Talkie two-way radio 8 channels:

Motorola T80 Extreme Walkie Talkie. Channels quantity (total): 8 channels, Maximum range: 393700.8" (10000 m). Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 4.94 oz (140 g), Dimensions (WxDxH): 2.24 x 6.73 x 1.57" (57 x 171 x 40 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.