Motorola logo

Motorola XOOM MZ604 NVIDIA Tegra 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90162
Info modified on:
14 Mar 2024, 18:08:02
Short summary description Motorola XOOM MZ604 NVIDIA Tegra 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

Motorola XOOM MZ604, 10.1", 1280 x 800 pixels, 1 GB, 1 GHz, Android, Black

Long summary description Motorola XOOM MZ604 NVIDIA Tegra 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

Motorola XOOM MZ604. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Processor frequency: 1 GHz, Processor family: NVIDIA Tegra. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Operating system installed: Android. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.