Motorola logo

Motorola Droid Maxx 5" Single SIM Android 4.4 4G 2 GB 16 GB 3500 mAh Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58565
Info modified on:
01 Nov 2022, 09:08:35
Short summary description Motorola Droid Maxx 5" Single SIM Android 4.4 4G 2 GB 16 GB 3500 mAh Red:

Motorola Droid Maxx, 5", 2 GB, 16 GB, 10 MP, Android 4.4, Red

Long summary description Motorola Droid Maxx 5" Single SIM Android 4.4 4G 2 GB 16 GB 3500 mAh Red:

Motorola Droid Maxx. Display diagonal: 5", Display resolution: 1280 x 720 pixels. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 10 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4. Battery capacity: 3500 mAh. Product color: Red. Weight: 5.89 oz (167 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.