Motorola logo

Motorola 85 5G 6.67" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100216
Info modified on:
22 Oct 2024, 23:00:00
Short summary description Motorola 85 5G 6.67" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Blue:

Motorola 85 5G, 6.67", 8 GB, 256 GB, 50 MP, Android 14, Blue

Long summary description Motorola 85 5G 6.67" Hybrid Dual SIM Android 14 USB Type-C 8 GB 256 GB 5000 mAh Blue:

Motorola 85 5G. Display diagonal: 6.67", Display resolution: 2400 x 1080 pixels. Processor family: Qualcomm Snapdragon, Processor model: 6s Gen 3. RAM capacity: 8 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Dual camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 14. Battery capacity: 5000 mAh. Product color: Blue. Weight: 6.1 oz (173 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.