Motorola logo

Motorola Moto e7 6.5" Dual SIM Android 10 4G USB Type-C 2 GB 32 GB 4000 mAh Coral, Rose

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7582
Info modified on:
16 Jul 2024, 11:46:04
Short summary description Motorola Moto e7 6.5" Dual SIM Android 10 4G USB Type-C 2 GB 32 GB 4000 mAh Coral, Rose:

Motorola Moto e7, 6.5", 2 GB, 32 GB, 48 MP, Android 10, Coral, Rose

Long summary description Motorola Moto e7 6.5" Dual SIM Android 10 4G USB Type-C 2 GB 32 GB 4000 mAh Coral, Rose:

Motorola Moto e7. Display diagonal: 6.5", Display resolution: 720 x 1600 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio G25. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product color: Coral, Rose. Weight: 6.35 oz (180 g)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.