Motorola logo

Motorola mdc500gw Full HD Wi-Fi Battery, USB

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64005
Info modified on:
02 Feb 2021, 11:42:06
Short summary description Motorola mdc500gw Full HD Wi-Fi Battery, USB:

Motorola mdc500gw, Full HD, 1920 x 1080 pixels, 150°, 30 fps, LCD, 2"

Long summary description Motorola mdc500gw Full HD Wi-Fi Battery, USB:

Motorola mdc500gw. HD type: Full HD, Main camera resolution: 1920 x 1080 pixels, Main camera viewing angle: 150°. Display: LCD, Display diagonal: 2". Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Power source type: Battery, USB, Output voltage: 5 V, Output current: 1.5 A. Width: 4.8" (122 mm), Depth: 2.15" (54.7 mm), Height: 2.26" (57.5 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.