Motorola logo

Motorola moto maxx XT1225 5.2" Android 4.4.4 4G Micro-USB 3 GB 64 GB 3900 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35252
Info modified on:
27 Feb 2024, 14:31:29
Short summary description Motorola moto maxx XT1225 5.2" Android 4.4.4 4G Micro-USB 3 GB 64 GB 3900 mAh Black:

Motorola moto maxx XT1225, 5.2", 3 GB, 64 GB, 21 MP, Android 4.4.4, Black

Long summary description Motorola moto maxx XT1225 5.2" Android 4.4.4 4G Micro-USB 3 GB 64 GB 3900 mAh Black:

Motorola moto maxx XT1225. Display diagonal: 5.2", Display resolution: 2560 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Qualcomm Snapdragon, Processor model: 805. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 21 MP, Rear camera type: Single camera. Operating system installed: Android 4.4.4. Battery capacity: 3900 mAh. Product color: Black. Weight: 6.21 oz (176 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.