Motorola logo

Motorola Pulse Max Headset Wired Head-band Calls/Music Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122963
Info modified on:
01 Oct 2021, 09:01:54
Short summary description Motorola Pulse Max Headset Wired Head-band Calls/Music Black:

Motorola Pulse Max, Wired, 20 - 23000 Hz, Calls/Music, Headset, Black

Long summary description Motorola Pulse Max Headset Wired Head-band Calls/Music Black:

Motorola Pulse Max. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 23000 Hz. Cable length: 47.2" (1.2 m), Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.