Motorola logo

Motorola TALKABOUT T62 two-way radio 16 channels 12500 MHz Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98424
Info modified on:
02 Jan 2024, 13:11:46
Short summary description Motorola TALKABOUT T62 two-way radio 16 channels 12500 MHz Black, Blue:

Motorola TALKABOUT T62, Professional mobile radio (PMR), 16 channels, 12500 MHz, 314960.6" (8000 m), LCD, Micro-USB

Long summary description Motorola TALKABOUT T62 two-way radio 16 channels 12500 MHz Black, Blue:

Motorola TALKABOUT T62. Purpose: Professional mobile radio (PMR), Channels quantity (total): 16 channels, Operating frequency: 12500 MHz. Display type: LCD. USB connector type: Micro-USB. Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 18 h. Width: 21.3" (540 mm), Depth: 1.22" (31 mm), Height: 6.5" (165 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.