Motorola logo

Motorola TLKR-T41 two-way radio 8 channels 446 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161062
Info modified on:
08 Nov 2022, 09:08:14
Short summary description Motorola TLKR-T41 two-way radio 8 channels 446 MHz:

Motorola TLKR-T41, 8 channels, 446 MHz, 157480.3" (4000 m), AAA, 2.61 oz (74 g), 1.97 x 5.28 x 1.14" (50 x 134 x 29 mm)

Long summary description Motorola TLKR-T41 two-way radio 8 channels 446 MHz:

Motorola TLKR-T41. Channels quantity (total): 8 channels, Operating frequency: 446 MHz, Maximum range: 157480.3" (4000 m). Battery type: AAA. Weight: 2.61 oz (74 g), Dimensions (WxDxH): 1.97 x 5.28 x 1.14" (50 x 134 x 29 mm)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.