Motorola logo

Motorola 5G Plus 6.7" Dual SIM Android 10 USB Type-C 6 GB 128 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62023
Info modified on:
27 Jan 2025, 15:27:04
Short summary description Motorola 5G Plus 6.7" Dual SIM Android 10 USB Type-C 6 GB 128 GB 5000 mAh Blue:

Motorola 5G Plus, 6.7", 6 GB, 128 GB, 48 MP, Android 10, Blue

Long summary description Motorola 5G Plus 6.7" Dual SIM Android 10 USB Type-C 6 GB 128 GB 5000 mAh Blue:

Motorola 5G Plus. Display diagonal: 6.7", Display resolution: 1080 x 2520 pixels. Processor frequency: 2.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product color: Blue. Weight: 7.3 oz (207 g)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.