mophie 3-in-1 Travel Charger with MagSafe (Europe), Indoor, USB, Wireless charging, Gray
mophie 3-in-1 Travel Charger with MagSafe (Europe). Charger type: Indoor, Power source type: USB, Charger compatibility: Headset, Smartphone, Smartwatch, Wireless charging. Product color: Gray