Monster High logo

Monster High JBG78 doll

Data-sheet quality:
created/standardized by Icecat
Product views:
1030
Info modified on:
26 Jun 2025, 09:17:40
Short summary description Monster High JBG78 doll:

Monster High JBG78, Fashion doll, Female, 4 yr(s), Girl, 5.91" (150 mm), 10.3 oz (292 g)

Long summary description Monster High JBG78 doll:

Monster High JBG78. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl. Height: 5.91" (150 mm), Weight: 10.3 oz (292 g). Material: Fabric, Plastic, Product color: Multicolor

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.