Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27205977 data-sheets &
28998 brands
– register (free)
Audio Cables
Monster Cable Interlink® Reference™ - Reference Quality Audio Interconnect 2m audio cable 78.7" (2 m)
Monster Cable Interlink® Reference™ - Reference Quality Audio Interconnect 2m audio cable 78.7" (2 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Monster Cable
Product name:
Interlink® Reference™ - Reference Quality Audio Interconnect 2m
Article code:
102330
Category:
Audio Cables
Icecat Product ID:
1211143
Data-sheet quality:
created/standardized by Icecat
Product views:
4741
Info modified on:
04 Apr 2019, 08:08:14
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE