Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 27205188 data-sheets &
28998 brands
– register (free)
Audio Cables
Monster Cable Interlink® Reference™ - Reference Quality Audio Interconnect 1m audio cable 39.4" (1 m)
Monster Cable Interlink® Reference™ - Reference Quality Audio Interconnect 1m audio cable 39.4" (1 m)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Monster Cable
Product name:
Interlink® Reference™ - Reference Quality Audio Interconnect 1m
Article code:
102310
Category:
Audio Cables
Icecat Product ID:
1211144
Data-sheet quality:
created/standardized by Icecat
Product views:
3453
Info modified on:
07 Mar 2024, 15:34:52
The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE