Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22961396 data-sheets &
38958 brands
– register (free)
USB Cables
Monoprice 1.5ft USB 2.0 USB cable 17.7" (0.45 m) USB A Micro-USB B Black
Monoprice 1.5ft USB 2.0 USB cable 17.7" (0.45 m) USB A Micro-USB B Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Monoprice
Product name:
1.5ft USB 2.0
Article code:
5137
GTIN (EAN/UPC):
0844660051374
Category:
USB Cables
Icecat Product ID:
19677832
Data-sheet quality:
created/standardized by Icecat
Product views:
5779
Info modified on:
08 Jul 2024, 14:20:44
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE