MM logo

MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164976
Info modified on:
14 Mar 2024, 17:58:08
Short summary description MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow:

MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE), Standard Yield, Cyan, Magenta, Yellow, Pigment-based ink, 16 ml, 1 pc(s)

Long summary description MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow:

MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE). Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Color ink volume: 16 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.