USB-A x 2, USB-C x 2, USB-C (gen 2) x 2, Ethernet, XZ/NL/FR/DE EMEA
Microsoft Surface Dock 2, Microsoft, Surface Pro (5th Gen) Surface Pro (5th Gen) with LTE Advanced Surface Laptop (1st Gen) Surface Pro..., Black
Microsoft Surface Dock 2. Basic device type: Tablet, Brand compatibility: Microsoft, Compatibility: Surface Pro (5th Gen) Surface Pro (5th Gen) with LTE Advanced Surface Laptop (1st Gen) Surface Pro.... Weight: 18.2 oz (515 g). Product color: Black