MGA Entertainment logo

MGA's Miniverse - Bratz Minis Advent Calendar

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2290
Info modified on:
14 Jun 2024, 09:27:11
Short summary description MGA's Miniverse - Bratz Minis Advent Calendar:

MGA's Miniverse - Bratz Minis Advent Calendar, Box, Freestanding, Multicolor

Long summary description MGA's Miniverse - Bratz Minis Advent Calendar:

MGA's Miniverse - Bratz Minis Advent Calendar. Shape: Box, Mounting type: Freestanding, Product color: Multicolor. Package width: 15" (381 mm), Package depth: 2.5" (63.5 mm), Package height: 12.5" (317.5 mm). Master (outer) case width: 15.8" (400.1 mm), Master (outer) case length: 10.8" (273.1 mm), Master (outer) case height: 13.8" (349.3 mm). Recommended gender: Boy/Girl

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.