MGA Entertainment logo

L.O.L. Surprise! All Star BBs in Sidekick- Soccer/ Football

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77848
Info modified on:
14 Jun 2024, 09:11:55
Short summary description L.O.L. Surprise! All Star BBs in Sidekick- Soccer/ Football:

L.O.L. Surprise! All Star BBs in Sidekick- Soccer/ Football, Mini doll, Female, 5 yr(s), Girl, Multicolor

Long summary description L.O.L. Surprise! All Star BBs in Sidekick- Soccer/ Football:

L.O.L. Surprise! All Star BBs in Sidekick- Soccer/ Football. Doll type: Mini doll, Doll's gender: Female, Recommended age (min): 5 yr(s), Suggested gender: Girl, Material: Plastic, Product color: Multicolor

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.